Vishay Intertechnology, Inc. Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0550K00JB32

Description
Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0550K00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0550K00JB32
Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0550K00JB32
Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0550K00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0550K00JB32-ND
Through Hole Resistors CPCF0550K00JB32-ND
50 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

50 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0550K00JB32 CPCF0550K00JB32-ND
Product Name Res Wirewound 50K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details