Vishay Intertechnology, Inc. Res Wirewound 47K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0547K00KB31

Description
Res Wirewound 47K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 47K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0547K00KB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0547K00KB31
Res Wirewound 47K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0547K00KB31
Res Wirewound 47K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 47K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0547K00KB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0547K00KB31-ND
Through Hole Resistors CPCF0547K00KB31-ND
47 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

47 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0547K00KB31 CPCF0547K00KB31-ND
Product Name Res Wirewound 47K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details