Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Through Hole Resistors
Series: CPCF
Package: Bulk
Product Status: Active
Resistance: 47 kOhms
Tolerance: ±5%
Power (Watts): 5W
Composition: Metal Film
Features: Flame Proof, Safety
Temperature Coefficient: ±50ppm/°C
47 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Res Wirewound 47K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CPCF0547K00JE32-ND | CPCF0547K00JE32 | |
| Product Name | Resistors Through Hole Resistors | Through Hole Resistors | Res Wirewound 47K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk |
| Technology / Construction | MetalFilm | MetalFilm | Wirewound |
| Resistance Range | 47000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |
| Power Rating | 5 watts | 5 watts | 5 watts |