Vishay Intertechnology, Inc. Res Wirewound 3.3K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF053K300KB32

Description
Res Wirewound 3.3K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.3K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF053K300KB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF053K300KB32
Res Wirewound 3.3K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF053K300KB32
Res Wirewound 3.3K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 3.3K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF053K300KB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF053K300KB32-ND
Through Hole Resistors CPCF053K300KB32-ND
3.3 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

3.3 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF053K300KB32 CPCF053K300KB32-ND
Product Name Res Wirewound 3.3K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 5-1879021-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers