Vishay Intertechnology, Inc. Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0530K00JB32

Description
Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0530K00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0530K00JB32
Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0530K00JB32
Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0530K00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0530K00JB32-ND
Through Hole Resistors CPCF0530K00JB32-ND
30 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

30 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0530K00JB32 CPCF0530K00JB32-ND
Product Name Res Wirewound 30K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details