Vishay Intertechnology, Inc. Res Wirewound 2.2K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF052K200JB31

Description
Res Wirewound 2.2K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.2K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF052K200JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF052K200JB31
Res Wirewound 2.2K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF052K200JB31
Res Wirewound 2.2K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.2K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF052K200JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF052K200JB31-ND
Through Hole Resistors CPCF052K200JB31-ND
2.2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

2.2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF052K200JB31 CPCF052K200JB31-ND
Product Name Res Wirewound 2.2K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661718 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details