Vishay Intertechnology, Inc. Res Wirewound 27K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0527K00JB32

Description
Res Wirewound 27K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 27K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0527K00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0527K00JB32
Res Wirewound 27K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0527K00JB32
Res Wirewound 27K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 27K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0527K00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0527K00JB32-ND
Through Hole Resistors CPCF0527K00JB32-ND
27 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

27 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0527K00JB32 CPCF0527K00JB32-ND
Product Name Res Wirewound 27K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers