Vishay Intertechnology, Inc. Res Wirewound 22K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0522K00JB32

Description
Res Wirewound 22K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0522K00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0522K00JB32
Res Wirewound 22K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0522K00JB32
Res Wirewound 22K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 22K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0522K00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0522K00JB32-ND
Through Hole Resistors CPCF0522K00JB32-ND
22 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

22 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0522K00JB32 CPCF0522K00JB32-ND
Product Name Res Wirewound 22K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details