Vishay Intertechnology, Inc. 5W,1.5K,5%,BULK CPCF051K500JB31

Description
5W,1.5K,5%,BULK
Request a Quote Datasheet
Description
5W,1.5K,5%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,1.5K,5%,BULK - CPCF051K500JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,1.5K,5%,BULK
CPCF051K500JB31
5W,1.5K,5%,BULK CPCF051K500JB31
5W,1.5K,5%,BULK

5W,1.5K,5%,BULK

Supplier's Site
Through Hole Resistors - CPCF051K500JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF051K500JB31-ND
Through Hole Resistors CPCF051K500JB31-ND
1.5 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

1.5 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF051K500JB31 CPCF051K500JB31-ND
Product Name 5W,1.5K,5%,BULK Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details