Vishay Intertechnology, Inc. Res Wirewound 18K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0518K00KB31

Description
Res Wirewound 18K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 18K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 18K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0518K00KB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0518K00KB31
Res Wirewound 18K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0518K00KB31
Res Wirewound 18K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 18K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0518K00KB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0518K00KB31-ND
Through Hole Resistors CPCF0518K00KB31-ND
18 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

18 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0518K00KB31 CPCF0518K00KB31-ND
Product Name Res Wirewound 18K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176079-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details