Vishay Intertechnology, Inc. Res Wirewound 150K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF05150K0JB31

Description
Res Wirewound 150K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 150K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF05150K0JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF05150K0JB31
Res Wirewound 150K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF05150K0JB31
Res Wirewound 150K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 150K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF05150K0JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF05150K0JB31-ND
Through Hole Resistors CPCF05150K0JB31-ND
150 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

150 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Resistor - 179199520 - Radwell International
Willingboro, NJ, United States
Resistor
179199520
Resistor 179199520
RSISTOR, WIREWOUND, METAL FILM, CERAMIC, 150OHM, 5% TOLERANCE, 5W, RADIAL LEADS, 50PPM/C. FREE 2 YEAR RADWELL WARRANTY

RSISTOR, WIREWOUND, METAL FILM, CERAMIC, 150OHM, 5% TOLERANCE, 5W, RADIAL LEADS, 50PPM/C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number CPCF05150K0JB31 CPCF05150K0JB31-ND 179199520
Product Name Res Wirewound 150K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors Resistor
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details