Vishay Intertechnology, Inc. Res Wirewound 14K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0514K00JB32

Description
Res Wirewound 14K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 14K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0514K00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0514K00JB32
Res Wirewound 14K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0514K00JB32
Res Wirewound 14K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 14K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0514K00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0514K00JB32-ND
Through Hole Resistors CPCF0514K00JB32-ND
14 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

14 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0514K00JB32 CPCF0514K00JB32-ND
Product Name Res Wirewound 14K Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details