Res Wirewound 10K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
10 kOhms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCF0510K00KB31 | CPCF0510K00KB31-ND |
| Product Name | Res Wirewound 10K Ohm 10% 5W ¦50ppm/¦C RDL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | Wirewound | MetalFilm |
| Mounting / Packaging | ThroughHole | Radial |
| Tolerance | 10 +/- % | 10 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |
| Power Rating | 5 watts | 5 watts |