Vishay Intertechnology, Inc. Res Wirewound 68K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0368K00KE32

Description
Res Wirewound 68K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 68K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0368K00KE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0368K00KE32
Res Wirewound 68K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0368K00KE32
Res Wirewound 68K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 68K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0368K00KE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0368K00KE32-ND
Through Hole Resistors CPCF0368K00KE32-ND
68 kOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

68 kOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0368K00KE32 CPCF0368K00KE32-ND
Product Name Res Wirewound 68K Ohm 10% 3W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details