Vishay Intertechnology, Inc. Through Hole Resistors CPCF0324K00JB31

Description
24 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
24 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0324K00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0324K00JB31-ND
Through Hole Resistors CPCF0324K00JB31-ND
24 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

24 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 24K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0324K00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0324K00JB31
Res Wirewound 24K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0324K00JB31
Res Wirewound 24K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 24K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0324K00JB31-ND CPCF0324K00JB31
Product Name Through Hole Resistors Res Wirewound 24K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C727KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details