Vishay Intertechnology, Inc. Through Hole Resistors CPCF0314K00FB32

Description
14 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
14 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0314K00FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0314K00FB32-ND
Through Hole Resistors CPCF0314K00FB32-ND
14 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

14 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 14K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0314K00FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0314K00FB32
Res Wirewound 14K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0314K00FB32
Res Wirewound 14K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 14K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0314K00FB32-ND CPCF0314K00FB32
Product Name Through Hole Resistors Res Wirewound 14K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details