Vishay Intertechnology, Inc. Through Hole Resistors CPCF03100K0JE32

Description
100 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF03100K0JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF03100K0JE32-ND
Through Hole Resistors CPCF03100K0JE32-ND
100 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

100 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 100K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF03100K0JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF03100K0JE32
Res Wirewound 100K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF03100K0JE32
Res Wirewound 100K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF03100K0JE32-ND CPCF03100K0JE32
Product Name Through Hole Resistors Res Wirewound 100K Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details