Vishay Intertechnology, Inc. Through Hole Resistors CPCF03100K0FE32

Description
100 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF03100K0FE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF03100K0FE32-ND
Through Hole Resistors CPCF03100K0FE32-ND
100 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

100 kOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 100K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF03100K0FE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF03100K0FE32
Res Wirewound 100K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF03100K0FE32
Res Wirewound 100K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF03100K0FE32-ND CPCF03100K0FE32
Product Name Through Hole Resistors Res Wirewound 100K Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers