Vishay Intertechnology, Inc. Res Wirewound 43K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0243K00JB32

Description
Res Wirewound 43K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 43K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 43K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0243K00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0243K00JB32
Res Wirewound 43K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0243K00JB32
Res Wirewound 43K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 43K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0243K00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0243K00JB32-ND
Through Hole Resistors CPCF0243K00JB32-ND
43 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

43 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0243K00JB32 CPCF0243K00JB32-ND
Product Name Res Wirewound 43K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C3A36RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details