Vishay Intertechnology, Inc. Res Wirewound 3.3K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF023K300FB32

Description
Res Wirewound 3.3K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.3K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF023K300FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF023K300FB32
Res Wirewound 3.3K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF023K300FB32
Res Wirewound 3.3K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 3.3K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF023K300FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF023K300FB32-ND
Through Hole Resistors CPCF023K300FB32-ND
3.3 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

3.3 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF023K300FB32 CPCF023K300FB32-ND
Product Name Res Wirewound 3.3K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 2-1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5.1 ohms
Tolerance 5 +/- %
View Details
3 suppliers