Vishay Intertechnology, Inc. Res Wirewound 2.75K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF022K750JB32

Description
Res Wirewound 2.75K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.75K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.75K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF022K750JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.75K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF022K750JB32
Res Wirewound 2.75K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF022K750JB32
Res Wirewound 2.75K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.75K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF022K750JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF022K750JB32-ND
Through Hole Resistors CPCF022K750JB32-ND
2.75 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

2.75 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF022K750JB32 CPCF022K750JB32-ND
Product Name Res Wirewound 2.75K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers