Vishay Intertechnology, Inc. Through Hole Resistors CPCF0222K00KB31

Description
22 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
22 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0222K00KB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0222K00KB31-ND
Through Hole Resistors CPCF0222K00KB31-ND
22 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

22 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 22K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0222K00KB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0222K00KB31
Res Wirewound 22K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0222K00KB31
Res Wirewound 22K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 22K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0222K00KB31-ND CPCF0222K00KB31
Product Name Through Hole Resistors Res Wirewound 22K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers