Vishay Intertechnology, Inc. Res Wirewound 22K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0222K00JB32

Description
Res Wirewound 22K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0222K00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0222K00JB32
Res Wirewound 22K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0222K00JB32
Res Wirewound 22K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 22K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCF0222K00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0222K00JB32-ND
Through Hole Resistors CPCF0222K00JB32-ND
22 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

22 kOhms ±5% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCF0222K00JB32 CPCF0222K00JB32-ND
Product Name Res Wirewound 22K Ohm 5% 2W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalFilm
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers