Vishay Intertechnology, Inc. Through Hole Resistors CPCF0221K00KB32

Description
21 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
21 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0221K00KB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0221K00KB32-ND
Through Hole Resistors CPCF0221K00KB32-ND
21 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

21 kOhms ±10% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 21K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0221K00KB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 21K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0221K00KB32
Res Wirewound 21K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0221K00KB32
Res Wirewound 21K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 21K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0221K00KB32-ND CPCF0221K00KB32
Product Name Through Hole Resistors Res Wirewound 21K Ohm 10% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details