Vishay Intertechnology, Inc. Through Hole Resistors CPCF0215K00FB31

Description
15 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
15 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCF0215K00FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCF0215K00FB31-ND
Through Hole Resistors CPCF0215K00FB31-ND
15 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

15 kOhms ±1% 2W Through Hole Resistor Radial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res Wirewound 15K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCF0215K00FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCF0215K00FB31
Res Wirewound 15K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk CPCF0215K00FB31
Res Wirewound 15K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 15K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCF0215K00FB31-ND CPCF0215K00FB31
Product Name Through Hole Resistors Res Wirewound 15K Ohm 1% 2W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details