Vishay Intertechnology, Inc. Through Hole Resistors CPCC056R850JB32

Description
6.85 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
6.85 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCC056R850JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCC056R850JB32-ND
Through Hole Resistors CPCC056R850JB32-ND
6.85 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6.85 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 6.85 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPCC056R850JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.85 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPCC056R850JB32
Res Wirewound 6.85 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC056R850JB32
Res Wirewound 6.85 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 6.85 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCC056R850JB32-ND CPCC056R850JB32
Product Name Through Hole Resistors Res Wirewound 6.85 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 6.85 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1630027-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
Tolerance 2 +/- %
View Details
4 suppliers
Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details