Vishay Intertechnology, Inc. Through Hole Resistors CPCC055R000JB32

Description
5 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
5 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCC055R000JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCC055R000JB32-ND
Through Hole Resistors CPCC055R000JB32-ND
5 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk - CPCC055R000JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk
CPCC055R000JB32
Res Wirewound 5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC055R000JB32
Res Wirewound 5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Resistor - 155997157 - Radwell International
Willingboro, NJ, United States
Resistor
155997157
Resistor 155997157
DISCONTINUED BY MANUFACTURER, WIREWOUND RESISTORS - THROUGH HOLE, 5 OHMS, POWER RATING 5 W, TOLERANCE 5 %, TEMPERATURE COEFFICIENT 400 PPM / C. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, WIREWOUND RESISTORS - THROUGH HOLE, 5 OHMS, POWER RATING 5 W, TOLERANCE 5 %, TEMPERATURE COEFFICIENT 400 PPM / C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number CPCC055R000JB32-ND CPCC055R000JB32 155997157
Product Name Through Hole Resistors Res Wirewound 5 Ohm 5% 5W ¦300ppm/¦C RDL Thru-Hole Bulk Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details