Vishay Intertechnology, Inc. Through-Hole 100 OHM 5W Resistor CPCC05100R0KE32

Description
RES 100 OHM 5W 10% RADIAL / 100 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound Product overview: CPCC05100R0KE32 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPCC05100R0KE32 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 100 OHM 5W 10% RADIAL / 100 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound Product overview: CPCC05100R0KE32 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPCC05100R0KE32 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 100 OHM 5W Resistor - 53-CPCC05100R0KE32 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 100 OHM 5W Resistor
53-CPCC05100R0KE32
Through-Hole 100 OHM 5W Resistor 53-CPCC05100R0KE32
RES 100 OHM 5W 10% RADIAL / 100 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound Product overview: CPCC05100R0KE32 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPCC05100R0KE32 can be used for catalog matching and distributor lookup.

RES 100 OHM 5W 10% RADIAL / 100 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound Product overview: CPCC05100R0KE32 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPCC05100R0KE32 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
980806-CPCC05100R0KE32
Resistors - Through Hole Resistors 980806-CPCC05100R0KE32
Win Source Part Number: 980806-CPCC05100R0KE 32 Category: Resistors>Through Hole Resistors Series: CPCC Features: Flame Proof, Safety Package: Bulk Height - Seated (Max): 1.003" (25.48mm) Standard Package: 1 Tolerance: ±10% Temperature Coefficient: ±300ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 100 Ohms Package / Case: Radial Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.512" L x 0.354" W (13.00mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Vishay Dale

Win Source Part Number: 980806-CPCC05100R0KE32
Category: Resistors>Through Hole Resistors
Series: CPCC
Features: Flame Proof, Safety
Package: Bulk
Height - Seated (Max): 1.003" (25.48mm)
Standard Package: 1
Tolerance: ±10%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: Radial
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.512" L x 0.354" W (13.00mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-CPCC05100R0KE32 980806-CPCC05100R0KE32
Product Name Through-Hole 100 OHM 5W Resistor Resistors - Through Hole Resistors
Mounting / Packaging Radial
Resistance Range 100 ohms 100 ohms
Technology / Construction Wirewound
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176078-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers