100 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Wirewound Resistors - Through Hole 100ohms 10% 5watts Learn More
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCC05100R0KE31-ND | CPCC05100R0KE31 |
| Product Name | Through Hole Resistors | Wirewound Resistors - |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial | ThroughHole |
| Resistance Range | 100 ohms | 100 ohms |