Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC0310R00KB32

Description
Res Wirewound 10 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 10 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPCC0310R00KB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPCC0310R00KB32
Res Wirewound 10 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC0310R00KB32
Res Wirewound 10 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 10 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCC0310R00KB32
Product Name Res Wirewound 10 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistor - 53-C1010KJL - ERSAELECTRONICS PTE. LTD.
TE Connectivity
Specs
Technology / Construction WIRE WOUND
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
4 suppliers