Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC03100R0KE32

Description
Res Wirewound 100 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 100 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPCC03100R0KE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPCC03100R0KE32
Res Wirewound 100 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPCC03100R0KE32
Res Wirewound 100 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPCC03100R0KE32
Product Name Res Wirewound 100 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details