Vishay Intertechnology, Inc. RES,AXL 5W 10% 5K CP55K5

Description
RES,AXL 5W 10% 5K
Request a Quote
Description
RES,AXL 5W 10% 5K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES,AXL 5W 10% 5K - CP55K5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,AXL 5W 10% 5K
CP55K5
RES,AXL 5W 10% 5K CP55K5
RES,AXL 5W 10% 5K

RES,AXL 5W 10% 5K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP55K5
Product Name RES,AXL 5W 10% 5K
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers