Vishay Intertechnology, Inc. Wirewound Resistors - CP5 10K 10

Description
Wirewound Resistors - Through Hole 10Kohms 10%
Request a Quote
Description
Wirewound Resistors - Through Hole 10Kohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CP5 10K 10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CP5 10K 10
Wirewound Resistors - CP5 10K 10
Wirewound Resistors - Through Hole 10Kohms 10%

Wirewound Resistors - Through Hole 10Kohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP5 10K 10
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers