Vishay Intertechnology, Inc. Wirewound Resistors - SMD 200ohms 1% 4watt CP2M 200 1

Description
Wirewound Resistors - SMD 200ohms 1% 4watt
Request a Quote
Description
Wirewound Resistors - SMD 200ohms 1% 4watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 200ohms 1% 4watt - CP2M 200 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 200ohms 1% 4watt
CP2M 200 1
Wirewound Resistors - SMD 200ohms 1% 4watt CP2M 200 1
Wirewound Resistors - SMD 200ohms 1% 4watt

Wirewound Resistors - SMD 200ohms 1% 4watt

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP2M 200 1
Product Name Wirewound Resistors - SMD 200ohms 1% 4watt
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details