Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 4 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP00254R000KB14

Description
Res Metal Oxide|Wirewound 4 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 4 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 4 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00254R000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 4 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00254R000KB14
Res Metal Oxide|Wirewound 4 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP00254R000KB14
Res Metal Oxide|Wirewound 4 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 4 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00254R000KB14
Product Name Res Metal Oxide|Wirewound 4 Ohm 10% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers