Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 3.7 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP00253R700JB14

Description
Res Metal Oxide|Wirewound 3.7 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 3.7 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 3.7 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00253R700JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 3.7 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00253R700JB14
Res Metal Oxide|Wirewound 3.7 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP00253R700JB14
Res Metal Oxide|Wirewound 3.7 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 3.7 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP00253R700JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00253R700JB14-ND
Through Hole Resistors CP00253R700JB14-ND
3.7 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

3.7 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00253R700JB14 CP00253R700JB14-ND
Product Name Res Metal Oxide|Wirewound 3.7 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details