Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 33 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP002533R00JB14

Description
Res Metal Oxide|Wirewound 33 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 33 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 33 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002533R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 33 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002533R00JB14
Res Metal Oxide|Wirewound 33 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk CP002533R00JB14
Res Metal Oxide|Wirewound 33 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 33 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP002533R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP002533R00JB14-ND
Through Hole Resistors CP002533R00JB14-ND
33 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

33 Ohms ±5% 25W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP002533R00JB14 CP002533R00JB14-ND
Product Name Res Metal Oxide|Wirewound 33 Ohm 5% 25W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers