Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 6 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP00226R000KE143

Description
Res Wirewound|Metal Oxide 6 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 6 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 6 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00226R000KE143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 6 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00226R000KE143
Res Wirewound|Metal Oxide 6 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP00226R000KE143
Res Wirewound|Metal Oxide 6 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 6 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00226R000KE143
Product Name Res Wirewound|Metal Oxide 6 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details