Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 39 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002239R00JB14

Description
Res Metal Oxide|Wirewound 39 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 39 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 39 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk - CP002239R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 39 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
CP002239R00JB14
Res Metal Oxide|Wirewound 39 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP002239R00JB14
Res Metal Oxide|Wirewound 39 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 39 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002239R00JB14
Product Name Res Metal Oxide|Wirewound 39 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 6-2176794-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 240 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details