Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP00222R000KB14

Description
Res Metal Oxide|Wirewound 2 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 2 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00222R000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00222R000KB14
Res Metal Oxide|Wirewound 2 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP00222R000KB14
Res Metal Oxide|Wirewound 2 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 2 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00222R000KB14
Product Name Res Metal Oxide|Wirewound 2 Ohm 10% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details