Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 100 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP0022100R0JB14

Description
Res Metal Oxide|Wirewound 100 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 100 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 100 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0022100R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 100 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0022100R0JB14
Res Metal Oxide|Wirewound 100 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk CP0022100R0JB14
Res Metal Oxide|Wirewound 100 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 100 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0022100R0JB14
Product Name Res Metal Oxide|Wirewound 100 Ohm 5% 22W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details