Vishay Intertechnology, Inc. Through Hole Resistors CP0020R5000KB14

Description
500 mOhms ±10% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
500 mOhms ±10% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP0020R5000KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0020R5000KB14-ND
Through Hole Resistors CP0020R5000KB14-ND
500 mOhms ±10% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

500 mOhms ±10% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Metal Oxide|Wirewound 500m Ohm 10% 20W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0020R5000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 500m Ohm 10% 20W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0020R5000KB14
Res Metal Oxide|Wirewound 500m Ohm 10% 20W ¦600ppm/¦C AXL Thru-Hole Bulk CP0020R5000KB14
Res Metal Oxide|Wirewound 500m Ohm 10% 20W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 500m Ohm 10% 20W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CP0020R5000KB14-ND CP0020R5000KB14
Product Name Through Hole Resistors Res Metal Oxide|Wirewound 500m Ohm 10% 20W ¦600ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalOxide; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661783 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details