Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 51 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP002051R00KB14

Description
Res Metal Oxide|Wirewound 51 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 51 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 51 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk - CP002051R00KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 51 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
CP002051R00KB14
Res Metal Oxide|Wirewound 51 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP002051R00KB14
Res Metal Oxide|Wirewound 51 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 51 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002051R00KB14
Product Name Res Metal Oxide|Wirewound 51 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details