45 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Res Metal Oxide|Wirewound 45 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CP002045R00JB14-ND | CP002045R00JB14 |
| Product Name | Through Hole Resistors | Res Metal Oxide|Wirewound 45 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | MetalOxide; Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 45 ohms |