Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 40 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP002040R00KB14

Description
Res Metal Oxide|Wirewound 40 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 40 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 40 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk - CP002040R00KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 40 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
CP002040R00KB14
Res Metal Oxide|Wirewound 40 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP002040R00KB14
Res Metal Oxide|Wirewound 40 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 40 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002040R00KB14
Product Name Res Metal Oxide|Wirewound 40 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers