Vishay Intertechnology, Inc. Through Hole Resistors CP002040R00JB14

Description
40 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
40 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP002040R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP002040R00JB14-ND
Through Hole Resistors CP002040R00JB14-ND
40 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

40 Ohms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Metal Oxide|Wirewound 40 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk - CP002040R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 40 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
CP002040R00JB14
Res Metal Oxide|Wirewound 40 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP002040R00JB14
Res Metal Oxide|Wirewound 40 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 40 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CP002040R00JB14-ND CP002040R00JB14
Product Name Through Hole Resistors Res Metal Oxide|Wirewound 40 Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalOxide; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details