Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2K Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP00202K000JB143

Description
Res Metal Oxide|Wirewound 2K Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 2K Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2K Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk - CP00202K000JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2K Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
CP00202K000JB143
Res Metal Oxide|Wirewound 2K Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP00202K000JB143
Res Metal Oxide|Wirewound 2K Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 2K Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP00202K000JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00202K000JB143-ND
Through Hole Resistors CP00202K000JB143-ND
2 kOhms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

2 kOhms ±5% 20W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00202K000JB143 CP00202K000JB143-ND
Product Name Res Metal Oxide|Wirewound 2K Ohm 5% 20W ¦400ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 400 ±ppm/°C 300 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers