Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 22 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP002022R00KB143

Description
Res Metal Oxide|Wirewound 22 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 22 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 22 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk - CP002022R00KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 22 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
CP002022R00KB143
Res Metal Oxide|Wirewound 22 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk CP002022R00KB143
Res Metal Oxide|Wirewound 22 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 22 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP002022R00KB143
Product Name Res Metal Oxide|Wirewound 22 Ohm 10% 20W ¦400ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details