Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 100 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP0020100R0JE14

Description
Res Metal Oxide|Wirewound 100 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 100 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 100 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0020100R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 100 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0020100R0JE14
Res Metal Oxide|Wirewound 100 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk CP0020100R0JE14
Res Metal Oxide|Wirewound 100 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 100 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0020100R0JE14
Product Name Res Metal Oxide|Wirewound 100 Ohm 5% 20W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers