Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 68 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001568R00KB143

Description
Res Metal Oxide|Wirewound 68 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 68 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 68 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001568R00KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 68 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001568R00KB143
Res Metal Oxide|Wirewound 68 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk CP001568R00KB143
Res Metal Oxide|Wirewound 68 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 68 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001568R00KB143
Product Name Res Metal Oxide|Wirewound 68 Ohm 10% 15W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers